注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥919.684571
10
¥867.626952
100
¥818.515997
500
¥772.184898
1000
¥728.476323
Banner Engineering MQDEC-550SS
- 收藏
- 对比
MQDEC-550SS
261-MQDEC-550SS
圆形电缆组件
--
大陆
立即发货

MQDEC-550SS - Banner Engineering Cordset A-Code M12 to A-Code M12 Double Ended; 5-Pin Straight Female; 5-Pin Straight Male Connectors; 15.0 m (50.00 ft) in Length; Black PVC Jacket, Nickel Plated Brass Nut
--最小包装量--
¥
总价: ¥
MQDEC-550SS详情
Banner Engineering MQDEC-550SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coding
A编码
Connector End B Pin Count
5 Position
Connector End A
M12
Connector End B
M12
Connector End A Pin Count
5 Position
性别
Female / Male
电缆长度
15 m
夹克颜色
Black
MQDEC-550SS拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。