Banner Engineering PKW5M-9
- 收藏
- 对比
PKW5M-9
261-PKW5M-9
配件
--
大陆
立即发货

PKW5M-9 Pico-Style Quick Disconnect Cable; 5-Pin Right Angle Female Connector; 9 m (30 ft) in Length; M8 Thread coupling
1最小包装量--
PKW5M-9详情
Banner Engineering PKW5M-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
5 Position
Connector End B
Wire
Connector End A
M8
性别
Female
电缆长度
9 m
夹克颜色
Black
PKW5M-9拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。