11016-1详情
Belden 11016-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
11016-1
No. of pins
5
Connection side A
M12 socket, straight
Seal type
Screw-on
Content
1pc(s)
Connector standard
Sensor connector
Connection side B
M12 socket, straight
Coding
B
Factory colour
Black,Violet
类型
0975 254 101/1M
0个相似型号
11016-1拓展信息








哦! 它是空的。