304955-CG详情
Belden 304955-CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
Connector version
straight
Connections
HDMI-A plug,HDMI-Mini-C plug
Video resolution
3840 x 2160 Pixel
AWG
30
Cable use
TV/monitor
Cable features
Ultra HD (4k) HDMI
Version
Cable
Cable version
HDMI High Speed
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
304955-CG拓展信息
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden








哦! 它是空的。