931697106详情
Belden 931697106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-30 - 90
Rated current In
10
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Single locking lever
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP54
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.25 - 1
深度
42
宽度
28.6
高度
33
931697106拓展信息








哦! 它是空的。