931957100详情
Belden 931957100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 125
Connectable conductor cross section solid-core
1.5 - 1.5
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
Locking mechanism
Other
Material housing
Plastic
Material of contact surface
Tin
Pollution degree
3
Rated current In
16
Type of electric connection
Screw connection
深度
53
高度
30.5
宽度
30.5
931957100拓展信息








哦! 它是空的。