932187011详情
Belden 932187011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 90
Rated current In
10
Permitted cable outer temperature during assembling/handling
-30 - 90
Degree of protection (IP)
IP54
Material of contact surface
Other
0个相似型号
932187011拓展信息








哦! 它是空的。