933364100详情
Belden 933364100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
12
Material housing
Plastic
Material of contact surface
Tin
Locking mechanism
Other
Connectable conductor cross section multi-wired
2.5 - 2.5
Pollution degree
3
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
深度
53
宽度
34.2
高度
18
933364100拓展信息








哦! 它是空的。