934456106详情
Belden 934456106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Material housing
Plastic
Material of contact surface
Bronze
Locking mechanism
Other
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP65
Overvoltage category
III
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
4
Connectable conductor cross section solid-core
0.25 - 1.5
深度
51
宽度
20.8
高度
32
934456106拓展信息








哦! 它是空的。