934732001详情
Belden 934732001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP69K
Material of contact surface
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Permitted cable outer temperature during assembling/handling
-40 - 90
Rated current In
3
0个相似型号
934732001拓展信息
0935253103/25M
Belden
0935253301/1M
Belden
0970 PSL 213
Belden
RKT5-56/2
Belden
RSMF 4/0.5M
Belden
RKT5-647/5M
Belden
0935 253 103/6 M
Belden
0970 PSL 700
Belden
RKU 19-242/10 M
Belden








哦! 它是空的。