934851003详情
Belden 934851003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 125
Rated current In
16
Permitted cable outer temperature during assembling/handling
-40 - 125
Degree of protection (IP)
IP69K
Material of contact surface
Other
0个相似型号
934851003拓展信息








哦! 它是空的。