934889013详情
Belden 934889013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
25 - 85
Rated current In
6
Material housing
Plastic
Material of contact surface
Bronze
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
III
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
4
深度
34.2
宽度
27.5
高度
41
934889013拓展信息








哦! 它是空的。