934889078详情
Belden 934889078重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
25 - 85
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
Locking mechanism
Other
Material contact
Brass
Material housing
Plastic
Material of contact surface
Bronze
Overvoltage category
III
Pollution degree
3
Rated current In
10
Rated surge voltage
4
Type of electric connection
Screw connection
With protective conductor
有
深度
34.2
高度
41
宽度
27.5
934889078拓展信息








哦! 它是空的。