Belden Inc. SNSRMB
- 收藏
- 对比
SNSRMB
288-SNSRMB
套管 - 音频电缆
Metal
大陆
立即发货

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Black; Connector Body Material:Metal Body; Contact Plating:Tin Plated Contacts; Connector Mounting:Cable Mount
1最小包装量--
添加到询价列表











哦! 它是空的。