MULTIBEX M11详情
BEX MULTIBEX M11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application
non-insulated terminals
Related items
MULTIBEX-MX2
Tool material
steel
Blade hardness
about 66 HRC
Gross weight
134.27g
0个相似型号
MULTIBEX M11拓展信息








哦! 它是空的。