MULTIBEX M7详情
BEX MULTIBEX M7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application1
Twinax connectors
Crimp tool application
BNC connectors
Kind of wire1
RG214
Kind of wire
LCD58
Crimp tool features1
professional
Crimp tool features
nickel coating
Tool material
steel
Related items
MULTIBEX-MX1
Gross weight
185g
MULTIBEX M7拓展信息








哦! 它是空的。