MULTIBEX M8详情
BEX MULTIBEX M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application1
SMB connectors
Crimp tool application
fiber optics connectors ST, SC
Crimp tool features1
professional
Crimp tool features
nickel coating
Tool material
steel
Blade hardness
about 66 HRC
Related items
MULTIBEX-MX1
Gross weight
182.1g
0个相似型号
MULTIBEX M8拓展信息








哦! 它是空的。