Power Rating Temperature:70°C; Lead Diameter:1.19mm; Operating Temperature Max:100°C; Operating Temperature Min:-25°C; Operating Temperature Range:-25
起订量
1最小包装量--
添加到询价列表
3309P-002-104BournsPower Rating Temperature:70°C; Lead Diameter:1.19mm; Operating Temperature Max:100°C; Operating Temperature Min:-25°C; Operating Temperature Range:-25