Brady Corporation M211-KIT
- 收藏
- 对比
M211-KIT
341-M211-KIT
打印机,标签打印机
--
大陆
立即发货

M211 BLUETOOTH LBL PRINTER KIT
1最小包装量--
M211-KIT详情
Brady Corporation M211-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
厂商
Brady Corporation
Package
Box
Product Status
活跃
Power Source
AC Adaptor, Rechargeable Battery, USB
Country of Origin
MY
Display
None
Memory
Memory via connected mobile device
ECCN
EAR99
系列
-
类型
Desktop
颜色
Blue, Gray
样式
Barcodes, Labels
包括
AC Adapter, Belt Clip, Hard Case, Label Cartridge, Magnet, Power Brick, Printer, Quick Start Guide
规格说明
Bluetooth
插头类型
US
类型属性
Thermal Printer, Transfer
电池类型
Lithium-ion Battery;Internal, not removable
M211-KIT拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。