Brady Corporation THTEP-171-593-.5
- 收藏
- 对比
THTEP-171-593-.5
341-THTEP-171-593-.5
标签,贴纸,贴标 - 空白
--
大陆
立即发货

LABEL, IDENTIFICATION, 27X12.5MM, 500PCS; Label Type:Identification; Label Dimensions:12.5mm x 27mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Height:0.49 ;RoHS Compliant: NA
1最小包装量--
THTEP-171-593-.5详情
Brady Corporation THTEP-171-593-.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
底架
External
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
White
RoHS状态
Non-RoHS Compliant
THTEP-171-593-.5拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation












哦! 它是空的。