Carlo Gavazzi ET5505NPAP1
- 收藏
- 对比
ET5505NPAP1
401-ET5505NPAP1
电流传感器
--
大陆
立即发货

Through beam photoelectric sensor
1最小包装量--
ET5505NPAP1详情
Carlo Gavazzi ET5505NPAP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 60
Max. output current
200
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Rated control supply voltage at DC
10 - 30
ET5505NPAP1拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。