Carlo Gavazzi VP03EPAX
- 收藏
- 对比
VP03EPAX
401-VP03EPAX
电流传感器
--
大陆
立即发货

VP03EPAX datasheet pdf and Current Sensors product details from Carlo Gavazzi stock available at utmel
1最小包装量--
VP03EPAX详情
Carlo Gavazzi VP03EPAX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connections
External thread cylindrical BSPP-G (ISO 228-1)
Material housing
Plastic
Degree of protection (IP)
IP67
Model
One point
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
Manufacturer Part Number
VP03EPAX
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.84
系列
VP
子类别
Sensors
Reach合规守则
unknown
产品类别
光电传感器
产品类别
光电传感器
VP03EPAX拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。