Central Semiconductor Corp CMKDM3575
- 收藏
- 对比
CMKDM3575
420-CMKDM3575
晶体管 - 特殊用途
--
大陆
立即发货

Small Signal Field-Effect Transistor, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, ULTRAMINI-6
1最小包装量--
CMKDM3575详情
Central Semiconductor Corp CMKDM3575重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
6
晶体管元件材料
SILICON
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Package Description
HALOGEN FREE AND ROHS COMPLIANT, ULTRAMINI-6
Number of Elements
2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
附加功能
逻辑电平兼容
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
6
JESD-30代码
R-PDSO-G6
资历状况
不合格
配置
SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE
操作模式
增强型MOSFET
晶体管应用
SWITCHING
极性/通道类型
N-CHANNEL AND P-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
CMKDM3575拓展信息
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp
Central Semiconductor Corp







哦! 它是空的。