Cinch Connectivity Solutions 184-63-00-401
- 收藏
- 对比
184-63-00-401
465-184-63-00-401
圆形连接器 - 配件
--
大陆
立即发货

CONN SEALING PLUG
--最小包装量--
184-63-00-401详情
Cinch Connectivity Solutions 184-63-00-401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
系列
MIL-DTL-26500
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Plug, Sealing
RoHS状态
Non-RoHS Compliant
184-63-00-401拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。