Cinch Connectivity Solutions 25-7000G
- 收藏
- 对比
25-7000G详情
Cinch Connectivity Solutions 25-7000G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
包装
Bulk
终端
Crimp
性别
Male
子类别
射频互连器件
方向
Straight
阻抗
75 Ω
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
辐射硬化
无
25-7000G拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter








哦! 它是空的。