Cinch Connectivity Solutions 25-7580
- 收藏
- 对比
25-7580
465-25-7580
同轴连接器(射频)
--
大陆
立即发货

RF Connector Adapter,
1最小包装量--
25-7580详情
Cinch Connectivity Solutions 25-7580重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.446083 oz
Factory Pack QuantityFactory Pack Quantity
10
Side 2 RF Series
F
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
RCA
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
子类别
射频适配器
阻抗
75 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
25-7580拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。