Cinch Connectivity Solutions 25-7640
- 收藏
- 对比
25-7640
465-25-7640
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adapters - In Series INLINE SPICE F TO F
1最小包装量--
25-7640详情
Cinch Connectivity Solutions 25-7640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Unit Weight
0.340548 oz
Factory Pack QuantityFactory Pack Quantity
10
Side 2 Gender
Plug (Male)
Side 1 Gender
Plug (Male)
Part # Aliases
CPF71
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
子类别
射频适配器
方向
Straight
阻抗
75 Ohms
产品类别
RF Adapters - In Series
外壳电镀
Nickel
产品类别
RF Adapters - In Series
无线电频率系列
F
25-7640拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。