Cinch Connectivity Solutions 27-9056
- 收藏
- 对比
27-9056
465-27-9056
同轴连接器(射频)
--
大陆
立即发货

27-9056 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
27-9056详情
Cinch Connectivity Solutions 27-9056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
连接器类型
BNC
电阻
50 Ω
性别
Male
方向
直角
极性
Normal
阻抗
50 Ω
辐射硬化
无
27-9056拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。