Cinch Connectivity Solutions 29-4021
- 收藏
- 对比
29-4021
465-29-4021
同轴连接器(射频)
--
大陆
立即发货

RF Mini UHF Connector,
1最小包装量--
29-4021详情
Cinch Connectivity Solutions 29-4021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Unit Weight
0.433147 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
Cable Types
RG-58
包装
Bulk
性别
Male
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
Mini-UHF
知识产权评级
-
辐射硬化
无
29-4021拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。