Cinch Connectivity Solutions 5810130028S
- 收藏
- 对比
5810130028S
465-5810130028S
集成电路(IC)
--
大陆
立即发货

5810130028S datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
5810130028S详情
Cinch Connectivity Solutions 5810130028S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
玻璃填充聚酰胺
Manufacturer Part Number
5810130028S
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.79
Contact Finish Mating
未说明
Manufacturer Series
5810130028S
连接器类型
机架和面板连接器
附加功能
COMPACTIBLE CONTACTS: 4250000873/872
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
主体/外壳样式
SOCKET
5810130028S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。