Cinch Connectivity Solutions 210708-4
- 收藏
- 对比
210708-4
465-210708-4
集成电路(IC)
--
大陆
立即发货

210708-4 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
210708-4详情
Cinch Connectivity Solutions 210708-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
玻璃填充聚乙烯聚酯材料
Manufacturer Part Number
210708-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
210708
ECCN 代码
EAR99
附加功能
STANDARD: UL94V-0
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
387
设备插座类型
IC SOCKET
使用的设备类型
PGA387
210708-4拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。