Cinch Connectivity Solutions 581-01-60-038
- 收藏
- 对比
581-01-60-038
465-581-01-60-038
盒组件
--
大陆
立即发货

MODICE LARGE ENCL W/ 1 HS & V
1最小包装量--
581-01-60-038详情
Cinch Connectivity Solutions 581-01-60-038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
材料
Polymer, Glass Filled
系列
ModICE® LE
尺寸/尺寸
7.450Lx6.800W x 2.210 H 189.23mmx172.72mmx56.13mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Enclosure
颜色
Black
特征
IP67/69K, 1 Heat Sink, Vented
RoHS状态
符合RoHS标准
581-01-60-038拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。