Cinch Connectivity Solutions 77-72500-271
- 收藏
- 对比
77-72500-271
465-77-72500-271
集成电路(IC)
--
大陆
立即发货

D-Sub Micro-D Connectors 50P REV END-ENTRY PLUG LOW-PROF HOOD
1最小包装量--
77-72500-271详情
Cinch Connectivity Solutions 77-72500-271重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STEEL
Manufacturer Part Number
77-72500-271
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.62
Insulator Material
玻璃填充聚酯
Manufacturer Series
77
连接器类型
电信和数据通信连接器
附加功能
SUPERIBBON, PANEL MOUNT
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
PLUG
终端类型
IDC
77-72500-271拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。