Cinch Connectivity Solutions 8-161-R
- 收藏
- 对比
8-161-R
465-8-161-R
端子块 - 配件
--
大陆
立即发货

CONN TERM BLK FANNING STRIP 8POS
1最小包装量--
8-161-R详情
Cinch Connectivity Solutions 8-161-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
扇形带
定位的数量
8
RoHS状态
符合RoHS标准
8-161-R拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。