Cinch Connectivity Solutions BJ79CTL-204
- 收藏
- 对比
BJ79CTL-204
465-BJ79CTL-204
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors
1最小包装量--
BJ79CTL-204详情
Cinch Connectivity Solutions BJ79CTL-204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Cable Types
Raychem 10602
Coupling Mechanism
Threaded
Mounting Styles
面板安装
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
-
本体饰面
Nickel
产品
Connectors
无线电频率系列
TRB
BJ79CTL-204拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。