Cinch Connectivity Solutions BNC-3188-55-000-10
- 收藏
- 对比
BNC-3188-55-000-10
465-BNC-3188-55-000-10
集成电路(IC)
--
大陆
立即发货

RF Connectors / Coaxial Connectors BNC MALE CN
1最小包装量--
BNC-3188-55-000-10详情
Cinch Connectivity Solutions BNC-3188-55-000-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
BNC-3188-55-000-10
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Risk Rank
5.55
Insulator Material
PTFE
Manufacturer Series
BNC
Mounting Styles
STRAIGHT
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLES: RG 174/U; RG 179/U; RG 188/U; RG 316/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
BAYONET
BNC-3188-55-000-10拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。