Cinch Connectivity Solutions CP-AD204
- 收藏
- 对比
CP-AD204
465-CP-AD204
同轴连接器(射频)
--
大陆
立即发货

CP-AD204 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CP-AD204详情
Cinch Connectivity Solutions CP-AD204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass, Copper
RoHS
Compliant
包装
Bulk
最高工作温度
85 °C
最小工作温度
-55 °C
性别
Female
方向
Straight
镀层
Nickel
性别A型
Female
性别B型
Female
辐射硬化
无
无铅
无铅
CP-AD204拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。