Cinch Connectivity Solutions DAMAR15P
- 收藏
- 对比
DAMAR15P
465-DAMAR15P
D 形连接器
--
大陆
立即发货

DSUB 15 M CRIMP R FLOA G30 Z
1最小包装量--
DAMAR15P详情
Cinch Connectivity Solutions DAMAR15P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Steel
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Plug, Male Pins
定位的数量
15
行数
2
性别
Male
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
2 DA A
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
DAMAR15P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。