Cinch Connectivity Solutions DC-19678-8
- 收藏
- 对比
DC-19678-8详情
Cinch Connectivity Solutions DC-19678-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
METAL
Manufacturer Part Number
DC-19678-8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.83
Manufacturer Series
DC-19678-8
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
JUNCTION SHELL
DC-19678-8拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions








哦! 它是空的。