Cinch Connectivity Solutions M24308/24-353
- 收藏
- 对比
M24308/24-353
465-M24308/24-353
集成电路(IC)
--
大陆
立即发货

M24308/24-353 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
M24308/24-353详情
Cinch Connectivity Solutions M24308/24-353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Part Number
M24308/24-353
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.68
Contact Finish Mating
未说明
Manufacturer Series
M24308/24
Shell Sizes
5/D
连接器类型
D 超微型连接器
附加功能
STANDARD: MIL-DTL-24308, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
终端类型
SOLDER
M24308/24-353拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。