Cinch Connectivity Solutions NNN-0085-83-000-02
- 收藏
- 对比
NNN-0085-83-000-02
465-NNN-0085-83-000-02
集成电路(IC)
--
大陆
立即发货

RF Connectors / Coaxial Connectors TYPE N FEM CN
1最小包装量--
NNN-0085-83-000-02详情
Cinch Connectivity Solutions NNN-0085-83-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
NNN-0085-83-000-02
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Contact Finish Mating
GOLD
Insulator Material
PTFE
Manufacturer Series
NNN
Mounting Styles
STRAIGHT
JESD-609代码
e4
连接器类型
射频 N 连接器
附加功能
APPLICABLE CABLE: RG 405
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
GOLD
NNN-0085-83-000-02拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。