注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥560.404328
10
¥528.683326
100
¥498.757854
500
¥470.526282
1000
¥443.892718
Cinch Connectivity Solutions TNC-3055-59-000-02
- 收藏
- 对比
TNC-3055-59-000-02
465-TNC-3055-59-000-02
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors TNC FEM CN
--最小包装量--
¥
总价: ¥
TNC-3055-59-000-02详情
Cinch Connectivity Solutions TNC-3055-59-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Cable Types
RG-55, 142, 223, 400
Factory Pack QuantityFactory Pack Quantity
10
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
产品
Connectors
无线电频率系列
TNC
知识产权评级
-
TNC-3055-59-000-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。