Cinch Connectivity Solutions / Trompeter 305-1306-367
- 收藏
- 对比
305-1306-367
465-305-1306-367
集成电路(IC)
--
大陆
立即发货

305-1306-367 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
305-1306-367详情
Cinch Connectivity Solutions / Trompeter 305-1306-367重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Manufacturer Part Number
305-1306-367
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.84
Manufacturer Series
305-1306
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
BAYONET-THREADED
适配器样式
TRIAX-TRIAX
305-1306-367拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。