Cinch Connectivity Solutions / Trompeter AD-BJ40-E1-PL75RGW
- 收藏
- 对比
AD-BJ40-E1-PL75RGW
465-AD-BJ40-E1-PL75RGW
集成电路(IC)
--
大陆
立即发货

AD-BJ40-E1-PL75RGW datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
AD-BJ40-E1-PL75RGW详情
Cinch Connectivity Solutions / Trompeter AD-BJ40-E1-PL75RGW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
AD-BJ40-E1-PL75RGW
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Manufacturer Series
AD
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
MALE-FEMALE
主体/外壳样式
JACK-PLUG
耦合类型
BAYONET
适配器样式
BNC-70
AD-BJ40-E1-PL75RGW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。