Cinch Connectivity Solutions / Trompeter BJ389-62
- 收藏
- 对比
BJ389-62
465-BJ389-62
集成电路(IC)
--
大陆
立即发货

BJ389-62 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ389-62详情
Cinch Connectivity Solutions / Trompeter BJ389-62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
BJ389-62
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.56
Contact Finish Mating
未说明
Insulator Material
聚四氟乙烯
Manufacturer Series
80
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
RF TRIAXIAL-BNC CONNECTOR
附加功能
STANDARD:MIL-C-49142
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
BAYONET
BJ389-62拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。