Cinch Connectivity Solutions / Trompeter BJ139-5
- 收藏
- 对比
BJ139-5
465-BJ139-5
集成电路(IC)
--
大陆
立即发货

PANEL MOUNT, CABLE TERMINATED, FEMALE, RF CONNECTOR, CRIMP, JACK
1最小包装量--
BJ139-5详情
Cinch Connectivity Solutions / Trompeter BJ139-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
安装选项1
LOCKING
面板安装
YES
Manufacturer Part Number
BJ139-5
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Contact Finish Mating
NICKEL
Manufacturer Series
BJ139
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频连接器
附加功能
APPLICABLE CABLE: RG-174
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
触头总数
1
Reach合规守则
unknown
外壳完成
NICKEL
可靠性
COMMERCIAL
配套信息
NO
触点性别
FEMALE
触点样式
COAX
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
端口的数量
1
触点表面处理 终端
NICKEL
特性阻抗
75 Ω
BJ139-5拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。