Cinch Connectivity Solutions / Trompeter BJ154ACFL-201
- 收藏
- 对比
BJ154ACFL-201
465-BJ154ACFL-201
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors Insulated Bulkhead Jack Twinax
1最小包装量--
BJ154ACFL-201详情
Cinch Connectivity Solutions / Trompeter BJ154ACFL-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Frequency
500 MHz
Mounting Styles
Bulkhead - Rear Mount
Cable Types
M17/176-00002
系列
150AC
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品
Connectors
无线电频率系列
TRS
知识产权评级
-
BJ154ACFL-201拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。