Cinch Connectivity Solutions / Trompeter BJ38
- 收藏
- 对比
BJ38
465-BJ38
同轴连接器(射频)
--
大陆
立即发货

RF Connector Adapter, TWINAX-TWINAX, Panel Mount, Female-Female, Jack,
1最小包装量--
BJ38详情
Cinch Connectivity Solutions / Trompeter BJ38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Mounting Styles
Feedthrough
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - In Series
本体样式
Straight
产品类别
RF Adapters - In Series
无线电频率系列
BNC
BJ38拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。