Cinch Connectivity Solutions / Trompeter BJ459ACWS-222
- 收藏
- 对比
BJ459ACWS-222
465-BJ459ACWS-222
集成电路(IC)
--
大陆
立即发货

450 SERIES JACK, STRAIGHT,BLKH (REAR),NON-INSULATED, S/P CONF
1最小包装量--
BJ459ACWS-222详情
Cinch Connectivity Solutions / Trompeter BJ459ACWS-222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Mounting Styles
STRAIGHT
Contact Finish Mating
NICKEL
Risk Rank
5.81
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Part Life Cycle Code
活跃
Manufacturer Part Number
BJ459ACWS-222
连接器类型
射频双轴连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
NICKEL
BJ459ACWS-222拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。