Cinch Connectivity Solutions / Trompeter BJ79C-307
- 收藏
- 对比
BJ79C-307
465-BJ79C-307
同轴连接器(射频)
--
大陆
立即发货

BJ79C-307 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ79C-307详情
Cinch Connectivity Solutions / Trompeter BJ79C-307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
BRASS
安装选项1
LOCKING
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Operating Frequency (Max)
0.5 GHz
Manufacturer Part Number
BJ79C-307
Mounting Styles
STRAIGHT
Part Life Cycle Code
活跃
Ihs Manufacturer
BEL FUSE INC
Risk Rank
5.64
Manufacturer Series
BJ79C
连接器类型
RF TRB CONNECTOR
性别
Jack (Socket)
子类别
射频互连器件
触头总数
1
方向
Straight
Reach合规守则
compliant
外壳完成
NICKEL
可靠性
COMMERCIAL
触点样式
COAX
主体/外壳样式
JACK
终端类型
CRIMP
端口的数量
1
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
BJ79C-307拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。